TE Connectivity 0-1108762-1
- 收藏
- 对比
0-1108762-1
2460-0-1108762-1
集成电路(IC)
--
大陆
立即发货

0-1108762-1 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
0-1108762-1详情
TE Connectivity 0-1108762-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
Manufacturer Part Number
0-1108762-1
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.84
Contact Finish Mating
未说明
Insulator Material
POLYCARBONATE
连接器类型
机架和面板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
YES
选项
GENERAL PURPOSE
触头总数
42
Reach合规守则
unknown
触点性别
FEMALE
空壳
NO
终端类型
SOLDER
0-1108762-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。