TE Connectivity 017334-000
- 收藏
- 对比
017334-000详情
TE Connectivity 017334-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MDLB3350
Approvals
UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.05
Reach合规守则
compliant
额定电流
350 A
连接器支持类型
连接器附件
017334-000拓展信息








哦! 它是空的。