TE Connectivity 0-188275-4
- 收藏
- 对比
0-188275-4详情
TE Connectivity 0-188275-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Number of Rows Loaded
2
Mounting Styles
STRAIGHT
Contact Materials
未说明
Contact Finish Mating
未说明
Risk Rank
5.5
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
0-188275-4
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
4
端子间距
2.54 mm
Reach合规守则
unknown
触点性别
FEMALE
终端类型
SURFACE MOUNT
0-188275-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。