TE Connectivity 0201-LAB-KIT
- 收藏
- 对比
0201-LAB-KIT
2460-0201-LAB-KIT
电阻器
--
大陆
立即发货

Thick Film, Chip Resistor Resistor, 1 %, 2 Termination, 0201, Taped & Reeled, Resistance Class Up to 1kΩ, .05 W, ±200 ppm/°C, Solder, .6 x .3 x .23 mm
1最小包装量--
0201-LAB-KIT详情
TE Connectivity 0201-LAB-KIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0201
Number of Terminationsu2009
2
Resistor Typeu2009
Chip Resistor
TE Internal Description
0201 LAB-KIT
TE Internal #
1-1625873-5
0201-LAB-KIT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。