TE Connectivity 02110002-000
- 收藏
- 对比
02110002-000
2460-02110002-000
电流传感器
--
大陆
立即发货

AccuStar Electronic Clinometer
1最小包装量--
02110002-000详情
TE Connectivity 02110002-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Vishay Beyschlag/Draloric/BC Components
Product Status
Obsolete
Contact Finish Mating
GOLD (30) OVER NICKEL (100)
Rohs Code
有
Manufacturer Part Number
861-13-021-10-002000
Contact Materials
未说明
Manufacturer
Mill-Max Mfg Corp
Part Life Cycle Code
活跃
Ihs Manufacturer
MILL-MAX MFG CORP
Risk Rank
5.74
Manufacturer Series
861
系列
-
JESD-609代码
e4
无铅代码
有
连接器类型
板连接器
Reach合规守则
compliant
触点表面处理 终端
GOLD (10) OVER NICKEL (150)
02110002-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。