TE Connectivity 021869-000
- 收藏
- 对比
021869-000
2460-021869-000
集成电路(IC)
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters TXR54AB00-2010AI2
1最小包装量--
021869-000详情
TE Connectivity 021869-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
24 Weeks
Manufacturer Part Number
021869-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.49
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
021869
连接器类型
圆形连接器适配器
Reach合规守则
not_compliant
021869-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。