TE Connectivity 028-0108-22
- 收藏
- 对比
028-0108-22
2460-028-0108-22
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Pin, Gold, Gold, 115 VAC, 115 VDC, Spring Contact Retention, Size Size 22, Cable-to-Cable, Discrete Wire, 26 – 22 AWG Wire Size
1最小包装量--
028-0108-22详情
TE Connectivity 028-0108-22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Voltageu2009(VDC)
115
Operating Voltageu2009(VAC)
115
Wire Contact Termination Area Plating Materialu2009
Gold
Contact Mating Area Plating Materialu2009
Gold
Contact Typeu2009
Pin
TE Internal Description
028-0108-22
TE Internal #
ZPF000000000000697
028-0108-22拓展信息

















哦! 它是空的。