TE Connectivity 0293015-1
- 收藏
- 对比
0293015-1
2460-0293015-1
集成电路(IC)
--
大陆
立即发货

0293015-1 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
0293015-1详情
TE Connectivity 0293015-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
0293-0-15-15-16-14-10-0
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
MILL-MAX MFG CORP
Risk Rank
5.7
Manufacturer Series
0293
无铅代码
有
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
端子和接线板类型
PCB端子
终端性别
FEMALE
0293015-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。