TE Connectivity 0-293041-1
- 收藏
- 对比
0-293041-1
2460-0-293041-1
集成电路(IC)
--
大陆
立即发货

0-293041-1 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
0-293041-1详情
TE Connectivity 0-293041-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
0-293041-1
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.74
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
端子和接线板类型
标签终端
导线截面
1 mm2
终端性别
MALE
0-293041-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。