TE Connectivity 030791-000
- 收藏
- 对比
030791-000
2460-030791-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Irradiated Modified Polyolefin Black Thin Spool
1最小包装量--
030791-000详情
TE Connectivity 030791-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.76
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
9.5
Inside Diameter Before Shrinking
20.45
Package
Box
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
包装
扁平线轴
系列
*
类型
TUBING
颜色
Black
收缩率
2:1
030791-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。