TE Connectivity 031878-000
- 收藏
- 对比
031878-000
2460-031878-000
套管 - 音频连接器
--
大陆
立即发货

Connector Accessories Shielded Adapter ST Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 12
--最小包装量--
031878-000详情
TE Connectivity 031878-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
THR-12268-36T
Approvals
CE, cULus
Manufacturer
Macromatic
RoHS
有
Timing Range
10
For Use With
Cables
Package
Bulk
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
*
终端
0.250 in Flat Blade
类型
Adapter
操作方式
One-Shot Falling Edge
触点
单刀双掷
031878-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。