TE Connectivity 0460-204
- 收藏
- 对比
0460-204
2460-0460-204
集成电路(IC)
--
大陆
立即发货

0460-204 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
0460-204详情
TE Connectivity 0460-204重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks, 5 Days
Manufacturer Part Number
0460-204-12141
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.68
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
not_compliant
Brand Name
DEUTSCH
端子和接线板类型
线端子
终端性别
MALE
0460-204拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。