TE Connectivity 047-1023-20
- 收藏
- 对比
047-1023-20
2460-047-1023-20
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Socket, Gold, Gold, 115 VAC, 115 VDC, Spring Contact Retention, Size Size 20, Cable-to-Cable, Discrete Wire, 30 – 26 AWG Wire Size
1最小包装量--
047-1023-20详情
TE Connectivity 047-1023-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000000804
TE Internal Description
047-1023-20
Contact Typeu2009
Socket
Contact Mating Area Plating Materialu2009
Gold
Wire Contact Termination Area Plating Materialu2009
Gold
Operating Voltageu2009(VAC)
115
Operating Voltageu2009(VDC)
115
047-1023-20拓展信息

















哦! 它是空的。