TE Connectivity 0504-003-4001
- 收藏
- 对比
0504-003-4001
2460-0504-003-4001
无类别的
--
大陆
立即发货

0504-003-4001 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
0504-003-4001详情
TE Connectivity 0504-003-4001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
37
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Circuit integrity
None
Material core insulation
Polyurethane (PUR)
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
5
Specification material outer sheath
Other
Screen over stranding element
None
Category
None
Halogen free according to IEC 60754-2
有
Protective sheath
Polyurethane (PUR)
Core identification
Colour
Number of stranding elements
1
Min. permitted bending radius, moving application with forced guidance
75
Nominal cross section conductor
0.75
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
75
Min. permitted bending radius, stationary application/permanent installation
50
Low smoke according to IEC 61034-2
无
Nominal voltage U
300
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
双工
有
绞合
Bundle
防紫外线
无
0504-003-4001拓展信息







哦! 它是空的。