TE Connectivity 055307
- 收藏
- 对比
055307详情
TE Connectivity 055307重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
11026248-00
TE Internal Description
55016-BP GEM THERM
Discrete NTC Sensor Typeu2009
Glass Encapsulated NTC Thermistor
Wire Connectionu2009
开口端
Discrete NTC Wire Lengthu2009(mm)
65
Resistance (at 25°C)u2009(kΩ)
10
Beta 25/85 Valueu2009(K)
3943
055307拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。