TE Connectivity 05801101
- 收藏
- 对比
05801101
2460-05801101
标记物
--
大陆
立即发货

05801101 datasheet pdf and Markers product details from TE Connectivity stock available at utmel
--最小包装量--
05801101详情
TE Connectivity 05801101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
标记材料
PVC (Polyvinylchloride)
Marker Type
Push On Pre Printed
Unit Weight
0.070548 oz
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
EC0019-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
操作温度
-45 to 70 °C
包装
Bulk
类型
Marker
颜色
Brown
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
图例
1
产品类别
Wire Labels & Markers
05801101拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。