TE Connectivity 05WEY00004
- 收藏
- 对比
05WEY00004
2460-05WEY00004
电缆,电线
--
大陆
立即发货

Ribbon & Flat Cable, 5 Conductors, Operating Temperature Range -20 – 105 °C, Cable Length 250 m / 76.2 m [250 ft], Gray, Tinned Copper, 28 pF/ft
1最小包装量--
05WEY00004详情
TE Connectivity 05WEY00004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Lengthu2009(m)
76.2, 250
Operating Temperature Rangeu2009(°C)
-20 – 105
Wire & Cable Insulation Materialu2009
PVC
Shieldedu2009
无
Number of Conductorsu2009
5
TE Internal Description
Madison Spec 100-7244 Rev. 2
TE Internal #
57744-5
Cable Lengthu2009(ft)
250
05WEY00004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。