TE Connectivity 05WGY00003
- 收藏
- 对比
05WGY00003
2460-05WGY00003
电缆,电线
--
大陆
立即发货

Ribbon & Flat Cable, 5 Conductors, Operating Temperature Range -20 – 105 °C, Cable Length 250 m / 76.2 m [250 ft], Gray, Tinned Copper, 28 pF/ft
1最小包装量--
05WGY00003详情
TE Connectivity 05WGY00003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
57748-5
TE Internal Description
Madison Spec 100-7178 Rev. 2
Number of Conductorsu2009
5
Shieldedu2009
无
Wire & Cable Insulation Materialu2009
PVC
Operating Temperature Rangeu2009(°C)
-20 – 105
Cable Lengthu2009(m)
76.2, 250
Cable Lengthu2009(ft)
250
05WGY00003拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。