TE Connectivity 06151912
- 收藏
- 对比
06151912详情
TE Connectivity 06151912重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
底架
Cable
材料
PVC
本体材质
PVC, Polyvinyl, Polyvinylchloride
RoHS
Compliant
Maximum Temperature
+ 70 C
Brand
TE Connectivity / Raychem
Manufacturer
TE Connectivity
Part # Aliases
EC0392-000
Factory Pack QuantityFactory Pack Quantity
1000
Unit Weight
0.176017 oz
Minimum Temperature
- 45 C
包装
Bulk
颜色
White
性别
Female
子类别
Wire & Cable Management
弱电
Compliant
产品类别
Wire Labels & Markers
导线/电缆直径
4 mm
产品类别
Wire Labels & Markers
达到SVHC
无SVHC
辐射硬化
无
无铅
不适用
06151912拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。