TE Connectivity 06151917
- 收藏
- 对比
06151917
2460-06151917
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Push On White Box
1最小包装量--
06151917详情
TE Connectivity 06151917重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
034566
厂商
Molex
Product Status
活跃
Minimum Temperature
- 45 C
Unit Weight
2.574999 oz
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
EC0397-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Maximum Temperature
+ 70 C
系列
*
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
产品类别
Wire Labels & Markers
06151917拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。