TE Connectivity 06151933
- 收藏
- 对比
06151933详情
TE Connectivity 06151933重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
EXXELIA USA (DEARBORN)
Minimum Temperature
- 45 C
Unit Weight
2.574999 oz
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
EC0413-000
Brand
TE Connectivity / Raychem
RoHS
Details
Maximum Temperature
+ 70 C
包装
Bulk
电容量
0.0027µF
子类别
Wire & Cable Management
电压
4000
产品类别
Wire Labels & Markers
产品类别
Wire Labels & Markers
06151933拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。