TE Connectivity 06151948
- 收藏
- 对比
06151948
2460-06151948
标记物
--
大陆
立即发货

Cable Marker Pre-Printed Push-On DOT Legend Polyvinyl Fluoride White Box
1最小包装量--
06151948详情
TE Connectivity 06151948重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
底架
Cable
材料
PVC
本体材质
PVC, Polyvinyl, Polyvinylchloride
RoHS
Compliant
包装
Box
颜色
White
导线/电缆直径
4 mm
达到SVHC
无SVHC
06151948拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。