TE Connectivity 06153915
- 收藏
- 对比
06153915
2460-06153915
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Push On Polyvinyl Chloride White
1最小包装量--
06153915详情
TE Connectivity 06153915重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
底架
Cable
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
EC0485-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
包装
Tape & Reel
子类别
Wire & Cable Management
弱电
Compliant
产品类别
Wire Labels & Markers
产品类别
Wire Labels & Markers
辐射硬化
无
无铅
不适用
06153915拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。