TE Connectivity 06171606
- 收藏
- 对比
06171606详情
TE Connectivity 06171606重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
76
RoHS
Non-Compliant
Minimum Temperature
- 45 C
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
EC0818-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Maximum Temperature
+ 70 C
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
产品类别
Wire Labels & Markers
06171606拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。