TE Connectivity 06171808
- 收藏
- 对比
06171808详情
TE Connectivity 06171808重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
MAX6325
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
Minimum Temperature
- 45 C
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
EC0821-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Maximum Temperature
+ 70 C
系列
-
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
产品类别
Wire Labels & Markers
06171808拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。