TE Connectivity 06171932
- 收藏
- 对比
06171932详情
TE Connectivity 06171932重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
执行器材料
镀镍黄铜
Manufacturer Part Number
54-095
Approvals
UL;CSA
ActuatorColor
Metallic
Manufacturer
NTE Electronics
Illuminated
无
Minimum Temperature
- 45 C
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
EC0854-000
Brand
TE Connectivity / Raychem
RoHS
Details
Maximum Temperature
+ 70 C
包装
Bulk
子类别
Wire & Cable Management
执行器类型
Bat
端子类型
Screw
产品类别
Wire Labels & Markers
电路结构
ON-OFF-ON
产品类别
Wire Labels & Markers
触点
单刀双掷
执行器长度
0.69 Inches
06171932拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。