TE Connectivity 06181937
- 收藏
- 对比
06181937详情
TE Connectivity 06181937重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 6 days ago)
Minimum Temperature
- 45 C
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
EC1074-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Maximum Temperature
+ 70 C
包装
Bulk
子类别
Wire & Cable Management
弱电
Compliant
产品类别
Wire Labels & Markers
导线/电缆直径
6.35 mm
产品类别
Wire Labels & Markers
辐射硬化
无
无铅
不适用
06181937拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。