TE Connectivity 06221900
- 收藏
- 对比
06221900
2460-06221900
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Push On White Box
1最小包装量--
06221900详情
TE Connectivity 06221900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
DALE RESISTOR
RoHS
YES
Minimum Temperature
- 45 C
Factory Pack QuantityFactory Pack Quantity
500
Part # Aliases
EC1406-000
Brand
TE Connectivity / Raychem
Maximum Temperature
+ 70 C
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
产品类别
Wire Labels & Markers
06221900拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。