TE Connectivity 06221912
- 收藏
- 对比
06221912
2460-06221912
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Push On White
1最小包装量--
06221912详情
TE Connectivity 06221912重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
底架
Cable
Insertion
BEFORE TERMINATION
Printer Type
NOT REQUIRED
Mounting Styles
PUSH ON
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
RoHS
Compliant
包装
Bulk
弱电
Compliant
电缆直径
8.9(mm)
图例
C
图例颜色
BLACK
标记颜色
WHITE
产品长度(mm)
6(mm)
辐射硬化
无
无铅
不适用
06221912拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。