TE Connectivity 06223921
- 收藏
- 对比
06223921
2460-06223921
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Push On White Reel
1最小包装量--
06223921详情
TE Connectivity 06223921重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Insertion
终止后
Printer Type
NOT REQUIRED
Mounting Styles
PUSH ON
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
RoHS
Compliant
包装
Reel
电缆直径
8.9(mm)
图例
L
图例颜色
BLACK
标记颜色
WHITE
产品长度(mm)
6(mm)
辐射硬化
无
06223921拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。