TE Connectivity 06243410-PREV
- 收藏
- 对比
06243410-PREV
2460-06243410-PREV
无类别的
--
大陆
立即发货

06243410-PREV datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
添加到询价列表
06243410-PREV详情
TE Connectivity 06243410-PREV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Oval
Colour front ring
Grey
With front ring
有
0个相似型号
06243410-PREV拓展信息







哦! 它是空的。