TE Connectivity 063725P013
- 收藏
- 对比
063725P013详情
TE Connectivity 063725P013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-40C to 130C
Shrink Wall Type
DUAL
Inside Diameter After Shrinking
1.65
Inside Diameter Before Shrinking
7.44
Factory Pack QuantityFactory Pack Quantity
4000
Part # Aliases
5-1190481-3
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
类型
TUBING
颜色
Black
子类别
Wire & Cable Management
产品类别
热缩管和套管
产品类别
热缩管和套管
收缩率
4:1
063725P013拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。