TE Connectivity 0660-206-1631L
- 收藏
- 对比
0660-206-1631L详情
TE Connectivity 0660-206-1631L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
26 Weeks, 3 Days
触点镀层
Gold Plated Contacts
Contact Materials
Copper Alloy
For Use With
Deutsch AS50151, MS5450 & MIL-DTL-83723 Series II Connectors
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Rohs Code
有
Manufacturer Part Number
0660-206-1631L
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.6
包装
Bulk
子类别
Circular Connectors
Reach合规守则
not_compliant
触点性别
Pin
Brand Name
DEUTSCH
连接器支持类型
连接器附件
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
0660-206-1631L拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。