TE Connectivity 07-1-1-13
- 收藏
- 对比
07-1-1-13
2460-07-1-1-13
拨动开关
--
大陆
立即发货

TE Connectivity Toggle Switch, Through Hole Mount, On-On, SPST, Threaded Connector Terminal
1最小包装量--
添加到询价列表
07-1-1-13详情
TE Connectivity 07-1-1-13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
Illuminated
无
触点额定电流
15 A
端子类型
Threaded Connector
触点配置
SPST
知识产权评级
IP65
0个相似型号
07-1-1-13拓展信息
AWTA1504
TE Connectivity
1-1825143-3
TE Connectivity
A101KZQ04
TE Connectivity
A103SYZB04
TE Connectivity
8320K1
TE Connectivity
AWTE1504
TE Connectivity
A105MYV30Q04
TE Connectivity
A211SYCQ04
TE Connectivity
A201SYCB04
TE Connectivity
A107SYCB04
TE Connectivity







哦! 它是空的。