TE Connectivity 07-2-2-14
- 收藏
- 对比
07-2-2-14
2460-07-2-2-14
开关
--
大陆
立即发货

Toggle Switches, Double Pole - Double Throw Configuration (Pole-Throw), M12 x .75, Sealed, Copper, Silver Tin Oxide, Process Sealed, Toggle Lever
1最小包装量--
07-2-2-14详情
TE Connectivity 07-2-2-14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Contact Plating Materialu2009
氧化银锡
Contact Base Materialu2009
Copper
Sealed Deviceu2009
有
Bushing Thread Sizeu2009
M12 x .75
TE Internal #
K2001778
TE Internal Description
Toggle Switch 07-2-2-14
Configuration (Pole-Throw)u2009
Double Pole - Double Throw
07-2-2-14拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。