TE Connectivity 0738234002
- 收藏
- 对比
0738234002
2460-0738234002
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Polyolefin Blue Thin Spool
1最小包装量--
0738234002详情
TE Connectivity 0738234002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.25
Operating Temp Range
-40C to 105C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
1.2
Inside Diameter Before Shrinking
3
包装
Spool
类型
TUBING
颜色
Blue
收缩率
2.5:1
0738234002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。