TE Connectivity 07-4-2-16
- 收藏
- 对比
07-4-2-16
2460-07-4-2-16
开关
--
大陆
立即发货

Toggle Switches, Four Pole - Double Throw Configuration (Pole-Throw), M12 x .75, Sealed, Copper, Silver Tin Oxide, Process Sealed, Toggle Lever, Lever
1最小包装量--
07-4-2-16详情
TE Connectivity 07-4-2-16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Contact Plating Materialu2009
氧化银锡
Contact Base Materialu2009
Copper
Sealed Deviceu2009
有
Bushing Thread Sizeu2009
M12 x .75
Configuration (Pole-Throw)u2009
Four Pole - Double Throw
TE Internal Description
Toggle Switch 07-4-2-16
TE Internal #
K1002944
07-4-2-16拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。