TE Connectivity 076025-000
- 收藏
- 对比
076025-000
2460-076025-000
套管 - 音频连接器
--
大陆
立即发货

Connector Accessories Shielded Adaptor Size 14 ST Aluminum Alloy Cadmium Finish Olive Drab
1最小包装量--
076025-000详情
TE Connectivity 076025-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
工厂交货时间
14 Weeks, 1 Day
材料
Aluminium
RoHS
Non-Compliant
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
076025-000
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
Manufacturer Series
076025
连接器类型
圆形连接器适配器
Reach合规守则
not_compliant
导线/电缆直径
101.6 mm
076025-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。