TE Connectivity 08-1-1-10 BUND
- 收藏
- 对比
08-1-1-10 BUND
2460-08-1-1-10 BUND
开关
--
大陆
立即发货

Toggle Switches, Single Pole - Single Throw Configuration (Pole-Throw), M12 x .75, Sealed, Copper, Silver Tin Oxide, Process Sealed, Toggle Lever
1最小包装量--
08-1-1-10 BUND详情
TE Connectivity 08-1-1-10 BUND重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Contact Plating Materialu2009
氧化银锡
Contact Base Materialu2009
Copper
Sealed Deviceu2009
有
Bushing Thread Sizeu2009
M12 x .75
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
TE Internal #
K1163761
TE Internal Description
Toggle Switch 08-1-1-10 with Bund
08-1-1-10 BUND拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。