TE Connectivity 08-1-2-10
- 收藏
- 对比
08-1-2-10
2460-08-1-2-10
开关
--
大陆
立即发货

Toggle Switches, Single Pole - Single Throw Configuration (Pole-Throw), M12 x .75, Sealed, Copper, Silver Tin Oxide, Process Sealed, Toggle Lever
1最小包装量--
08-1-2-10详情
TE Connectivity 08-1-2-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1002888
TE Internal Description
Toggle Switch 08-1-2-10
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
Bushing Thread Sizeu2009
M12 x .75
Sealed Deviceu2009
有
Contact Base Materialu2009
Copper
Switch Contact Plating Materialu2009
氧化银锡
08-1-2-10拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。