TE Connectivity 08-2-2-21 BUND
- 收藏
- 对比
08-2-2-21 BUND
2460-08-2-2-21 BUND
开关
--
大陆
立即发货

Toggle Switches, Double Pole - Double Throw Configuration (Pole-Throw), M12 x .75, Sealed, Copper, Silver Tin Oxide, Process Sealed, Toggle Lever
1最小包装量--
08-2-2-21 BUND详情
TE Connectivity 08-2-2-21 BUND重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Contact Plating Materialu2009
氧化银锡
Contact Base Materialu2009
Copper
Sealed Deviceu2009
有
Bushing Thread Sizeu2009
M12 x .75
Configuration (Pole-Throw)u2009
Double Pole - Double Throw
TE Internal Description
Toggle Switch 08-2-2-21 with Bund
TE Internal #
K1149949
08-2-2-21 BUND拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。