TE Connectivity 08-4-1-13
- 收藏
- 对比
08-4-1-13
2460-08-4-1-13
开关
--
大陆
立即发货

Toggle Switches, Four Pole - Four Throw Configuration (Pole-Throw), M12 x .75, Sealed, Copper, Silver Tin Oxide, Process Sealed, Toggle Lever, Lever
1最小包装量--
08-4-1-13详情
TE Connectivity 08-4-1-13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1002956
TE Internal Description
Toggle Switch 08-4-1-13
Configuration (Pole-Throw)u2009
Four Pole - Four Throw
Bushing Thread Sizeu2009
M12 x .75
Sealed Deviceu2009
有
Contact Base Materialu2009
Copper
Switch Contact Plating Materialu2009
氧化银锡
08-4-1-13拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。