TE Connectivity 08-4-1-13 F
- 收藏
- 对比
08-4-1-13 F
2460-08-4-1-13 F
开关
--
大陆
立即发货

Toggle Switches, Four Pole - Double Throw Configuration (Pole-Throw), M12 x .75, Sealed, Copper, Silver Tin Oxide, Process Sealed, Toggle Lever, Lever
1最小包装量--
08-4-1-13 F详情
TE Connectivity 08-4-1-13 F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Contact Plating Materialu2009
氧化银锡
Contact Base Materialu2009
Copper
Sealed Deviceu2009
有
Bushing Thread Sizeu2009
M12 x .75
Configuration (Pole-Throw)u2009
Four Pole - Double Throw
TE Internal Description
Toggle Switch 08-4-1-13 F
TE Internal #
K2001911
08-4-1-13 F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。