TE Connectivity 086587-000
- 收藏
- 对比
086587-000
2460-086587-000
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, Spec 55, 600VAC Voltage Rating, Silver-Coated Copper, 24 AWG Wire Size, Operating Temperature Range -65 – 200 °C
1最小包装量--
086587-000详情
TE Connectivity 086587-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
086587-000
TE Internal Description
55A1822-24-0/9-9
Cable Typeu2009
Spec 55
Voltage Ratingu2009(VAC)
600
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Conductor Materialu2009
Silver-Coated Copper
Wire Sizeu2009(AWG)
24
086587-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。