TE Connectivity 095-0113-3016
- 收藏
- 对比
095-0113-3016
2460-095-0113-3016
D 形连接器
--
大陆
立即发货

095-0113-3016 datasheet pdf and D-Sub Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
095-0113-3016详情
TE Connectivity 095-0113-3016重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
4
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
3-1532165-2
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
零件状态
活跃
类型
D-Subminiature
子类别
背板连接器
接头数量
4
触点性别
PIN
端口的数量
1
产品类别
Rack & Panel Connectors
产品类别
Rack & Panel Connectors
095-0113-3016拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。