TE Connectivity 095-9087-7251
- 收藏
- 对比
095-9087-7251
2460-095-9087-7251
D 形连接器
--
大陆
立即发货

D-Sub Micro-D Connectors 095-9087-7251
1最小包装量--
095-9087-7251详情
TE Connectivity 095-9087-7251重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
5-1532024-2
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
N
Filtered
Unfiltered
子类别
D-Sub Connectors
产品类别
Micro-D D-Sub Connectors
产品类别
D-Sub Micro-D Connectors
095-9087-7251拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。