TE Connectivity 095-9091-2031=HDSM4-20
- 收藏
- 对比
095-9091-2031=HDSM4-20
2460-095-9091-2031=HDSM4-20
无类别的
--
大陆
立即发货

095-9091-2031=HDSM4-20 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
095-9091-2031=HDSM4-20详情
TE Connectivity 095-9091-2031=HDSM4-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
10
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
11 - 21
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
32
Wrench width
36
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
有
Shock resistant
无
Model
Straight
095-9091-2031=HDSM4-20拓展信息







哦! 它是空的。