TE Connectivity 097-0166-12
- 收藏
- 对比
097-0166-12
2460-097-0166-12
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Socket, Gold, Gold, 115 VAC, 115 VDC, Spring Contact Retention, Size Size 12, Discrete Wire, 14 – 12 AWG Wire Size
1最小包装量--
097-0166-12详情
TE Connectivity 097-0166-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000001234
TE Internal Description
097-0166-12
Mil-Spec
EN3155-005F1212
Alias #
DE-097-0166-12
Contact Typeu2009
Socket
Contact Mating Area Plating Materialu2009
Gold
Wire Contact Termination Area Plating Materialu2009
Gold
Operating Voltageu2009(VAC)
115
Operating Voltageu2009(VDC)
115
097-0166-12拓展信息

















哦! 它是空的。