TE Connectivity 097-0185-20
- 收藏
- 对比
097-0185-20
2460-097-0185-20
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Pin, Gold, Gold, 115 VAC, 115 VDC, Spring Contact Retention, Size Size 20, Discrete Wire, 24 – 18 AWG Wire Size
1最小包装量--
097-0185-20详情
TE Connectivity 097-0185-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Voltageu2009(VDC)
115
Operating Voltageu2009(VAC)
115
Wire Contact Termination Area Plating Materialu2009
Gold
Contact Mating Area Plating Materialu2009
Gold
Contact Typeu2009
Pin
Mil-Spec
EN3155-004M2018
TE Internal Description
097-0185-20
TE Internal #
ZPF000000000001240
097-0185-20拓展信息

















哦! 它是空的。