TE Connectivity 09WEY00004
- 收藏
- 对比
09WEY00004
2460-09WEY00004
电缆,电线
--
大陆
立即发货

Ribbon & Flat Cable, 9 Conductors, Operating Temperature Range -20 – 105 °C, Cable Length 152.4 m [500 ft], Gray, Tinned Copper
1最小包装量--
09WEY00004详情
TE Connectivity 09WEY00004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Lengthu2009
152.4u2009mu2009[u2009500u2009ftu2009]
Operating Temperature Rangeu2009(°C)
-20 – 105
Wire & Cable Insulation Materialu2009
PVC
Shieldedu2009
无
Number of Conductorsu2009
9
TE Internal Description
Madison Spec 100-7077 Rev. 2
TE Internal #
57034-2
09WEY00004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。